ABB Process Automation Division Pushbutton Switch, Spst-No/nc, Screw; Contact Configuration Abb CE4P-10R-11

Description
PUSHBUTTON SWITCH, SPST-NO/NC, SCREW; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Pull Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NO/NC, SCREW; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Pull Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-No/nc, Screw; Contact Configuration Abb - 61Y0196 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No/nc, Screw; Contact Configuration Abb
61Y0196
Pushbutton Switch, Spst-No/nc, Screw; Contact Configuration Abb 61Y0196
PUSHBUTTON SWITCH, SPST-NO/NC, SCREW; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Pull Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO/NC, SCREW; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Pull Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
Emergency Stop Pushbutton, Non-Illuminated, 1 NO + 1 NC, Pull release 40mm - 70094231 - Allied Electronics, Inc.
Fort Worth, TX, USA
Emergency Stop Pushbutton, Non-Illuminated, 1 NO + 1 NC, Pull release 40mm
70094231
Emergency Stop Pushbutton, Non-Illuminated, 1 NO + 1 NC, Pull release 40mm 70094231
The Compact Range is designed to be the most efficient solution when it comes to assembly and cost suitability for the most demanding environments. With the same size and appearance of Modular Range operators, Compact Range devices may be combined with the Modular Range to cover the requirements of additional flexibility.

The Compact Range is designed to be the most efficient solution when it comes to assembly and cost suitability for the most demanding environments. With the same size and appearance of Modular Range operators, Compact Range devices may be combined with the Modular Range to cover the requirements of additional flexibility.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 61Y0196 70094231
Product Name Pushbutton Switch, Spst-No/nc, Screw; Contact Configuration Abb Emergency Stop Pushbutton, Non-Illuminated, 1 NO + 1 NC, Pull release 40mm
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Trigger Action E-Stop 800T PB - 800T-TFXJTPH16RA - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
Maximum AC Voltage Rating 120 volts
Maximum DC Voltage Rating 120 volts
View Details
Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers