ABB AB Pushbutton Switch, Spst-No/nc, Screw; Contact Configuration Abb CE3T-10R-11

Description
PUSHBUTTON SWITCH, SPST-NO/NC, SCREW; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Twist Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NO/NC, SCREW; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Twist Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-No/nc, Screw; Contact Configuration Abb - 61Y0189 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No/nc, Screw; Contact Configuration Abb
61Y0189
Pushbutton Switch, Spst-No/nc, Screw; Contact Configuration Abb 61Y0189
PUSHBUTTON SWITCH, SPST-NO/NC, SCREW; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Twist Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO/NC, SCREW; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Twist Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 61Y0189
Product Name Pushbutton Switch, Spst-No/nc, Screw; Contact Configuration Abb
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products