ABB AB Cable and Cord Grips CC-NPT-34-G

Description
3/4 INCH CABLE GLAND
Request a Quote Datasheet
Description
3/4 INCH CABLE GLAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-CC-NPT-34-G-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-CC-NPT-34-G-ND
Cable and Cord Grips 6308-CC-NPT-34-G-ND
3/4 INCH CABLE GLAND

3/4 INCH CABLE GLAND

Buy Now Datasheet
TB Cable Glands - CC-NPT-34-G - Galco Industrial Electronics
Madison Heights, MI, United States
TB Cable Glands
CC-NPT-34-G
TB Cable Glands CC-NPT-34-G
3/4 INCH CABLE GLAND

3/4 INCH CABLE GLAND

Supplier's Site
Cable Gland, Nylon, Grey, Npt 3/4; Thread Size Imperial Abb Thomas & Betts - 74H0079 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, Grey, Npt 3/4; Thread Size Imperial Abb Thomas & Betts
74H0079
Cable Gland, Nylon, Grey, Npt 3/4; Thread Size Imperial Abb Thomas & Betts 74H0079
CABLE GLAND, NYLON, GREY, NPT 3/4"; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND, NYLON, GREY, NPT 3/4"; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-CC-NPT-34-G-ND CC-NPT-34-G 74H0079
Product Name Cable and Cord Grips TB Cable Glands Cable Gland, Nylon, Grey, Npt 3/4; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2084380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG605061R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details