ABB AB Cable and Cord Grips CC-NPT-34-B

Description
3/4IN NONMETALLIC CABLE GLAND BL
Request a Quote Datasheet
Description
3/4IN NONMETALLIC CABLE GLAND BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-CC-NPT-34-B-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-CC-NPT-34-B-ND
Cable and Cord Grips 6308-CC-NPT-34-B-ND
3/4IN NONMETALLIC CABLE GLAND BL

3/4IN NONMETALLIC CABLE GLAND BL

Buy Now Datasheet
TB Cable Glands - CC-NPT-34-B - Galco Industrial Electronics
Madison Heights, MI, United States
TB Cable Glands
CC-NPT-34-B
TB Cable Glands CC-NPT-34-B
3/4IN NONMETALLIC CABLE GLAND BLACK

3/4IN NONMETALLIC CABLE GLAND BLACK

Supplier's Site
Cable Gland, Nylon, Black, Npt 3/4; Thread Size Imperial Abb Thomas & Betts - 74H0078 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, Black, Npt 3/4; Thread Size Imperial Abb Thomas & Betts
74H0078
Cable Gland, Nylon, Black, Npt 3/4; Thread Size Imperial Abb Thomas & Betts 74H0078
CABLE GLAND, NYLON, BLACK, NPT 3/4"; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

CABLE GLAND, NYLON, BLACK, NPT 3/4"; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:Not Rated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-CC-NPT-34-B-ND CC-NPT-34-B 74H0078
Product Name Cable and Cord Grips TB Cable Glands Cable Gland, Nylon, Black, Npt 3/4; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2101367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details