ABB AB Cable and Cord Grips CC-NPT-12-B

Description
1/2IN NONMETALLIC CABLE GLAND BL
Request a Quote Datasheet
Description
1/2IN NONMETALLIC CABLE GLAND BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-CC-NPT-12-B-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-CC-NPT-12-B-ND
Cable and Cord Grips 6308-CC-NPT-12-B-ND
1/2IN NONMETALLIC CABLE GLAND BL

1/2IN NONMETALLIC CABLE GLAND BL

Buy Now Datasheet
TB Cable Glands - CC-NPT-12-B - Galco Industrial Electronics
Madison Heights, MI, United States
TB Cable Glands
CC-NPT-12-B
TB Cable Glands CC-NPT-12-B
1/2IN NONMETALLIC CABLE GLAND BLACK

1/2IN NONMETALLIC CABLE GLAND BLACK

Supplier's Site
Cable Gland, 1/2 Npt, Black; Thread Size Imperial Abb Thomas & Betts - 74H0077 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 1/2 Npt, Black; Thread Size Imperial Abb Thomas & Betts
74H0077
Cable Gland, 1/2 Npt, Black; Thread Size Imperial Abb Thomas & Betts 74H0077
CABLE GLAND, 1/2" NPT, BLACK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:10.008mm; Cable Diameter Max:13.995mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, 1/2" NPT, BLACK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:10.008mm; Cable Diameter Max:13.995mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-CC-NPT-12-B-ND CC-NPT-12-B 74H0077
Product Name Cable and Cord Grips TB Cable Glands Cable Gland, 1/2 Npt, Black; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605056R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221717 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.6299 inch (16 mm)
View Details