ABB AB Enclosure CBK-EP4

Description
ENCLOSURE PUSHBUTTON 4HOLE NEMA4/12/1/3R. FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE PUSHBUTTON 4HOLE NEMA4/12/1/3R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 11343948 - Radwell International
Willingboro, NJ, United States
Enclosure
11343948
Enclosure 11343948
ENCLOSURE PUSHBUTTON 4HOLE NEMA4/12/1/3R. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE PUSHBUTTON 4HOLE NEMA4/12/1/3R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 11343948
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418LL8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details