ABB AB Counterbed Cbl Clp Sz 1.75In Pg Abb - Thomas & Betts CB118-175PG

Description
COUNTERBED CBL CLP SZ 1.75IN PG
Description
COUNTERBED CBL CLP SZ 1.75IN PG

Suppliers

Company
Product
Description
Supplier Links
Counterbed Cbl Clp Sz 1.75In Pg Abb - Thomas & Betts - 29T7933 - Newark, An Avnet Company
Chicago, IL, United States
Counterbed Cbl Clp Sz 1.75In Pg Abb - Thomas & Betts
29T7933
Counterbed Cbl Clp Sz 1.75In Pg Abb - Thomas & Betts 29T7933
COUNTERBED CBL CLP SZ 1.75IN PG

COUNTERBED CBL CLP SZ 1.75IN PG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29T7933
Product Name Counterbed Cbl Clp Sz 1.75In Pg Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details