ILLUM PULSE BUZZER, RED, 24V, 0.053A; Transducer Function:Buzzer; Tones:Pulse; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Current Max:53mA; Sound Level SPL:90dB; Resonant Frequency:-; Product Range:Modular Pilot Devices RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 61Y0038 |
| Product Name | Illum Pulse Buzzer, Red, 24V, 0.053A; Transducer Function Abb |