ABB AB Auxiliary Contact CA5-31N

Description
AUXILIARY CONTACT BLOCK, 3NO-1NC, 50/60 HZ, 500V @ 2A,690V @ 2A, 24/127V @ 6A, 220/240V @ 4A, 380/400V @ 3A. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT BLOCK, 3NO-1NC, 50/60 HZ, 500V @ 2A,690V @ 2A, 24/127V @ 6A, 220/240V @ 4A, 380/400V @ 3A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 24570509 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
24570509
Auxiliary Contact 24570509
AUXILIARY CONTACT BLOCK, 3NO-1NC, 50/60 HZ, 500V @ 2A,690V @ 2A, 24/127V @ 6A, 220/240V @ 4A, 380/400V @ 3A. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT BLOCK, 3NO-1NC, 50/60 HZ, 500V @ 2A,690V @ 2A, 24/127V @ 6A, 220/240V @ 4A, 380/400V @ 3A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 24570509
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KL01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC/DC Contactors - MC-400A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 2275222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details