ABB AB Auxiliary Contact CA4-31MRT

Description
AUXILIARY CONTACT, 3NO-1NC, 10A. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT, 3NO-1NC, 10A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 43804921 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
43804921
Auxiliary Contact 43804921
AUXILIARY CONTACT, 3NO-1NC, 10A. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT, 3NO-1NC, 10A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 43804921
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09T300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Motor Starters - 2275225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details