ABB AB Terminal, Ring, #8, Crimp, 12-10Awg; Stud Size - Metric Abb - Thomas & Betts C77

Description
TERMINAL, RING, #8, CRIMP, 12-10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon C Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#8 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, #8, CRIMP, 12-10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon C Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, #8, Crimp, 12-10Awg; Stud Size - Metric Abb - Thomas & Betts - 31F209 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #8, Crimp, 12-10Awg; Stud Size - Metric Abb - Thomas & Betts
31F209
Terminal, Ring, #8, Crimp, 12-10Awg; Stud Size - Metric Abb - Thomas & Betts 31F209
TERMINAL, RING, #8, CRIMP, 12-10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon C Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:#8 RoHS Compliant: Yes

TERMINAL, RING, #8, CRIMP, 12-10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Sta-Kon C Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31F209
Product Name Terminal, Ring, #8, Crimp, 12-10Awg; Stud Size - Metric Abb - Thomas & Betts
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details