ABB AB Adj Clevis Hngr 12In Stl Abb - Thomas & Betts C710 12 INCH

Description
ADJ CLEVIS HNGR 12IN STL
Description
ADJ CLEVIS HNGR 12IN STL

Suppliers

Company
Product
Description
Supplier Links
Adj Clevis Hngr 12In Stl Abb - Thomas & Betts - 74H1508 - Newark, An Avnet Company
Chicago, IL, United States
Adj Clevis Hngr 12In Stl Abb - Thomas & Betts
74H1508
Adj Clevis Hngr 12In Stl Abb - Thomas & Betts 74H1508
ADJ CLEVIS HNGR 12IN STL

ADJ CLEVIS HNGR 12IN STL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74H1508
Product Name Adj Clevis Hngr 12In Stl Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG58 Cable N/P - ET-SMRA-2N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details