ABB AB
C100M -- 1IN S35 C COND BODY IRON ABB - THOMAS & BETTS
ABB AB
1In S35 C Cond Body Iron Abb - Thomas & Betts
C100M
Description
1IN S35 C COND BODY IRON
Description
1IN S35 C COND BODY IRON
Suppliers
1In S35 C Cond Body Iron Abb - Thomas & Betts
88K3657
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
88K3657 |
|
Product Name
|
1In S35 C Cond Body Iron Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details