The Terminal, Flag Disconnect, #8, Crimp, 12-10 AWG, from the Thomas & Betts product range, features a non-insulated design suitable for wire sizes ranging from 12 to 10 AWG. It is constructed from copper with an electro-tin plating, providing durability and corrosion resistance. The terminal has a length of 0.66 inches and a width of 0.31 inches, with a bolt hole size of #8. It is rated for a maximum temperature of 150°C and has a flammability rating of UL 94 V-0. This product is RoHS compliant and is packaged in standard quantities, with an order multiple of 50. Flag terminals allow for a 90-degree connection to terminal blocks, facilitating easier installation without bending the wire.
TERMINAL, FLAG DISCONNECT, #8, CRIMP, 12-10AWG; Product Range:Sta-Kon C Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M4; Stud Size - Imperial:#8 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 93B0302 |
| Product Name | Terminal, Flag Disconnect, #8, Crimp, 12-10Awg; Product Range Abb Thomas & Betts |
| Terminal Type | Wire Lug |