Thomas & Betts Corporation Terminal; 12 to 10 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 C10-250F

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; 12 to 10 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 - 70091981 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 12 to 10 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2
70091981
Terminal; 12 to 10 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 70091981
Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091981
Product Name Terminal; 12 to 10 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2389.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers