ABB AB Terminal; Fork; 12 to 10 AWG; 0.730 in.(Max.); Copper; Tin; 1/4; Fork C10-14F

Description
12-10 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.
Description
12-10 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Fork; 12 to 10 AWG; 0.730 in.(Max.); Copper; Tin; 1/4; Fork - 70091936 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Fork; 12 to 10 AWG; 0.730 in.(Max.); Copper; Tin; 1/4; Fork
70091936
Terminal; Fork; 12 to 10 AWG; 0.730 in.(Max.); Copper; Tin; 1/4; Fork 70091936
12-10 AWG, Copper, Tin Finish, Non Insulated Fork Terminal These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

12-10 AWG, Copper, Tin Finish, Non Insulated Fork Terminal
These non-insulated fork terminals are made of electrolytic copper for high conductivity and have a brazed seam barrel, which provides maximum tensile strength. Serrated barrel increases grip on wire.

Supplier's Site
Terminal, Spade/fork, 1/4In, Crimp; Product Range Abb Thomas & Betts - 65F753 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, 1/4In, Crimp; Product Range Abb Thomas & Betts
65F753
Terminal, Spade/fork, 1/4In, Crimp; Product Range Abb Thomas & Betts 65F753
TERMINAL, SPADE/FORK, 1/4IN, CRIMP; Product Range:Sta-Kon C Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, SPADE/FORK, 1/4IN, CRIMP; Product Range:Sta-Kon C Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70091936 65F753
Product Name Terminal; Fork; 12 to 10 AWG; 0.730 in.(Max.); Copper; Tin; 1/4; Fork Terminal, Spade/fork, 1/4In, Crimp; Product Range Abb Thomas & Betts
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers