Bodine Electric Company 22B4-60P Series 130V Inline Planetary BLDC Gearmotors 7026

Description
Requires a 130V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
Request a Quote
Description
Requires a 130V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22B4-60P Series 130V Inline Planetary BLDC Gearmotors - 7026 - Bodine Electric Company
Peosta, IA, United States
22B4-60P Series 130V Inline Planetary BLDC Gearmotors
7026
22B4-60P Series 130V Inline Planetary BLDC Gearmotors 7026
Requires a 130V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts in any orientation Permanently lubricated with high-performance lubricant Hardened steel gears for long life and maximum performance Standard backlash < 60 arc minutes
  • Requires a 130V brushless DC control set for 120° Commutation angle
  • Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size
  • Unvented gearhousing mounts in any orientation
  • Permanently lubricated with high-performance lubricant
  • Hardened steel gears for long life and maximum performance
  • Standard backlash < 60 arc minutes
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 7026
Product Name 22B4-60P Series 130V Inline Planetary BLDC Gearmotors
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
Continuous Current 0.8800 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2862 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
24A-Z Series Parallel Shaft DC Gearmotor - 0163 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
34R-5F Series AC Right Angle Gearmotor - 0521 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3667 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details