ABB AB Motor BM3116T

Description
BALDOR, BM3116T, MOTOR, 1HP 1725RPM 3PH 60HZ 143T BRAKE 3424M. FREE 2 YEAR RADWELL WARRANTY
Description
BALDOR, BM3116T, MOTOR, 1HP 1725RPM 3PH 60HZ 143T BRAKE 3424M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64230906 - Radwell International
Willingboro, NJ, United States
BALDOR, BM3116T, MOTOR, 1HP 1725RPM 3PH 60HZ 143T BRAKE 3424M. FREE 2 YEAR RADWELL WARRANTY

BALDOR, BM3116T, MOTOR, 1HP 1725RPM 3PH 60HZ 143T BRAKE 3424M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64230906
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 16**...16*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-1140 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 0.7400 amps
View Details