Thomas & Betts Corporation Cables, Wires Fiber Optic Cables - BJ1 BJ1

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049256-BJ1 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): BJ1BJ-1; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Clamp RoHS: Compliant
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049256-BJ1 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): BJ1BJ-1; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Clamp RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - BJ1 - BJ1 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - BJ1
BJ1
Cables, Wires Fiber Optic Cables - BJ1 BJ1
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049256-BJ1 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): BJ1BJ-1; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Mount: Clamp RoHS: Compliant

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049256-BJ1
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): BJ1BJ-1;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Mount: Clamp
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number BJ1
Product Name Cables, Wires Fiber Optic Cables - BJ1
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical Fiber, Singlemode, 780-830 nm, 0.10-0.14 NA - F-SE - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 780 to 830 nm (7800 to 8300 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details