ABB AB Quick Connects, Quick Disconnect Connectors BD14-182

Description
NON-INS FEM .187X.020 DISC 16-14
Request a Quote Datasheet
Description
NON-INS FEM .187X.020 DISC 16-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-BD14-182-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-BD14-182-ND
Quick Connects, Quick Disconnect Connectors 6308-BD14-182-ND
NON-INS FEM .187X.020 DISC 16-14

NON-INS FEM .187X.020 DISC 16-14

Buy Now Datasheet
Terminal Female Disconnect 0.187In Crimp; Product Range Abb - Thomas & Betts - 33F1311 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.187In Crimp; Product Range Abb - Thomas & Betts
33F1311
Terminal Female Disconnect 0.187In Crimp; Product Range Abb - Thomas & Betts 33F1311
TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:Sta-Kon 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:Sta-Kon 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-BD14-182-ND 33F1311
Product Name Quick Connects, Quick Disconnect Connectors Terminal Female Disconnect 0.187In Crimp; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers