ABB AB Contactor B9C-2

Description
CONTACTOR, 240V/60HZ, 220V/50HZ, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 240V/60HZ, 220V/50HZ, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 41907691 - Radwell International
Willingboro, NJ, United States
Contactor
41907691
Contactor 41907691
CONTACTOR, 240V/60HZ, 220V/50HZ, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 240V/60HZ, 220V/50HZ, 3 POLE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 41907691
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12X01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Motor Starters - 2275229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
Solid State Overload/Relay - 72568010 - Radwell International
Specs
Control Voltage 24 volts
Continuous Current 16 amps
Motor Voltage 440 volts
View Details