ABB AB Motor B79Q1155M

Description
MOTOR, 460V, 3450RPM, 1.0HP, 1.6AMPS, 60HZ, 3PH, 1.0SF. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 460V, 3450RPM, 1.0HP, 1.6AMPS, 60HZ, 3PH, 1.0SF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 101804677 - Radwell International
Willingboro, NJ, United States
MOTOR, 460V, 3450RPM, 1.0HP, 1.6AMPS, 60HZ, 3PH, 1.0SF. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 460V, 3450RPM, 1.0HP, 1.6AMPS, 60HZ, 3PH, 1.0SF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 101804677
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-068 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 24V
View Details
DC Motors - 420621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
View Details