Bodine Electric Company Metric K-2 Series Parallel Shaft AC Gearmotor 1752

Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength.
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric K-2 Series Parallel Shaft AC Gearmotor - 1752 - Bodine Electric Company
Peosta, IA, United States
Metric K-2 Series Parallel Shaft AC Gearmotor
1752
Metric K-2 Series Parallel Shaft AC Gearmotor 1752
Metric mounting threads and metric drive shaft dimensions. Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength.
  • Metric mounting threads and metric drive shaft dimensions.
  • Totally enclosed, non-ventilated IP-20 rating.
  • Permanently lubricated, noise tested ball bearings.
  • Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios.
  • Three winding types are available.
  • Permanently lubricated gearing utilizing grease.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Non-metallic helical primary gear for quietness.
  • Steel helical gearing on subsequent stages for quietness and high strength.
Supplier's Site
Gear Motor - 212954240 - Radwell International
Willingboro, NJ, United States
Gear Motor
212954240
Gear Motor 212954240
AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 6:1 GEAR RATIO, 210 RPM, 0.11 NM, 1 PHASE, 230 VAC, 50 HZ, 0.06 AMP, 2.8 WATT, KCI-26A2. FREE 2 YEAR RADWELL WARRANTY

AC PARALLEL SHAFT GEARMOTOR, K-2 SERIES, 6:1 GEAR RATIO, 210 RPM, 0.11 NM, 1 PHASE, 230 VAC, 50 HZ, 0.06 AMP, 2.8 WATT, KCI-26A2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category Gearmotors Gearmotors
Product Number 1752 212954240
Product Name Metric K-2 Series Parallel Shaft AC Gearmotor Gear Motor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 6.25E-4 HP
Continuous Current 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-GB Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2238 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1438 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 1.3 to 1.7 amps
Continuous Torque 79.0 to 104.0 In-lbs (91.09 to 120 kg-cm)
View Details
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1226 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2273 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details