ABB Process Automation Division Energy Meter, 3-Ph, 380-415Vac, Din Rail; No. Of Phases Abb B23 112-100

Description
ENERGY METER, 3-PH, 380-415VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:380VAC to 415VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
ENERGY METER, 3-PH, 380-415VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:380VAC to 415VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meter, 3-Ph, 380-415Vac, Din Rail; No. Of Phases Abb - 46AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Energy Meter, 3-Ph, 380-415Vac, Din Rail; No. Of Phases Abb
46AC8695
Energy Meter, 3-Ph, 380-415Vac, Din Rail; No. Of Phases Abb 46AC8695
ENERGY METER, 3-PH, 380-415VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:380VAC to 415VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

ENERGY METER, 3-PH, 380-415VAC, DIN RAIL; No. of Phases:Three Phase; Supply Voltage:380VAC to 415VAC; Energy Meter Mounting:DIN Rail; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 46AC8695
Product Name Energy Meter, 3-Ph, 380-415Vac, Din Rail; No. Of Phases Abb
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Type 7E.16 - Energy meter - 7E1682300010 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Advanced Optical Power & Meter, Benchtop, Single Channel - 1938-R - Newport MKS
Specs
Optical Meter Type Power
Operating Temperature 5 to 40 C (41 to 104 F)
Display type LCD
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Energy Meters - 2641017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Display type LCD
View Details