Thomas & Betts Corporation Terminal; 16 to 14 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 B14-250A

Description
Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.
Description
Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16 to 14 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 - 70091978 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16 to 14 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2
70091978
Terminal; 16 to 14 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2 70091978
Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Terminals, 250 Series - Female Disconnects, Brass Material, Non-Insulated, Tin Plated
These same products are available in bulk packaging at substantial savings. Add 1 to the Allied Stock No. to get the same part in bulk. Insulated Male Tabs Mate with female disconnects on this page. Material: Brass. Finish: Tin-plated.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091978
Product Name Terminal; 16 to 14 AWG; Brass; Non-Insulated; Tin Plated; UL 94V-2
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details