ABB AB
B10924A -- 200A AT CLAMP ASSY ABB - THOMAS & BETTS
ABB AB
200A At Clamp Assy Abb - Thomas & Betts
B10924A
Description
200A AT CLAMP ASSY
Description
200A AT CLAMP ASSY
Suppliers
200A At Clamp Assy Abb - Thomas & Betts
98H5339
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H5339 |
|
Product Name
|
200A At Clamp Assy Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
76 Degrees
Termination
Crimp
View Details