ABB AB Power Supplies - Board Mount AXH016A0X3-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 010537-AXH016A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin SuperLynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 58W Efficiency: 95% Power (Watts) - Max: 58W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 010537-AXH016A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin SuperLynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 58W Efficiency: 95% Power (Watts) - Max: 58W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 010537-AXH016A0X3-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
010537-AXH016A0X3-SRZ
Power Supplies - Board Mount 010537-AXH016A0X3-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 010537-AXH016A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin SuperLynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 58W Efficiency: 95% Power (Watts) - Max: 58W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 010537-AXH016A0X3-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin SuperLynx
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 6-SMD Module
Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Power (Watts) - Manufacture Series: 58W
Efficiency: 95%
Power (Watts) - Max: 58W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXH016A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXH016A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters AXH016A0X3-SRZ
DC DC CONVERTER 0.8-3.6V 58W

DC DC CONVERTER 0.8-3.6V 58W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 010537-AXH016A0X3-SRZ AXH016A0X3-SRZ
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps
DC Output Power 58 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details