ABB AB Power Supplies Board Mount DCDC Converters - AXH010A0P9-SRZ AXH010A0P9-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 769385-AXH010A0P9-SR Z Series: Austin Lynx Packaging: Reel package Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 12W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.2V Efficiency: 86% Family Name: AXH010A0P9 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): VRPB-10B12S; LSM-1.2/10-D5; PT6515A; NNL10-11; Introduction Date: October 08, 1998 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 769385-AXH010A0P9-SR Z Series: Austin Lynx Packaging: Reel package Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 12W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.2V Efficiency: 86% Family Name: AXH010A0P9 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): VRPB-10B12S; LSM-1.2/10-D5; PT6515A; NNL10-11; Introduction Date: October 08, 1998 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXH010A0P9-SRZ
769385-AXH010A0P9-SRZ
Power Supplies Board Mount DCDC Converters - AXH010A0P9-SRZ 769385-AXH010A0P9-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 769385-AXH010A0P9-SR Z Series: Austin Lynx Packaging: Reel package Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Applications: ITE (Commercial) Power (Watts): 12W Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 1.2V Efficiency: 86% Family Name: AXH010A0P9 Categories: Power Supplies - Board Mount Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): VRPB-10B12S; LSM-1.2/10-D5; PT6515A; NNL10-11; Introduction Date: October 08, 1998 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 769385-AXH010A0P9-SRZ
Series: Austin Lynx
Packaging: Reel package
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP
Package: 11-SIP Module
Applications: ITE (Commercial)
Power (Watts): 12W
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 1.2V
Efficiency: 86%
Family Name: AXH010A0P9
Categories: Power Supplies - Board Mount
Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): VRPB-10B12S; LSM-1.2/10-D5; PT6515A; NNL10-11;
Introduction Date: October 08, 1998
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXH010A0P9-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXH010A0P9-SRZ
Power Supplies - Board Mount - DC DC Converters AXH010A0P9-SRZ
DC DC CONVERTER 1.2V 12W

DC DC CONVERTER 1.2V 12W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 769385-AXH010A0P9-SRZ AXH010A0P9-SRZ
Product Name Power Supplies Board Mount DCDC Converters - AXH010A0P9-SRZ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6881-ea-pul-11000-160-6u-60000w-32100 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - M3H2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details