ABB AB Power Supplies - Board Mount AXH010A0G9-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 138878-AXH010A0G9-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 25W Efficiency: 92% Power (Watts) - Max: 25W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 138878-AXH010A0G9-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 25W Efficiency: 92% Power (Watts) - Max: 25W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
138878-AXH010A0G9-SRZ
Power Supplies - Board Mount 138878-AXH010A0G9-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 138878-AXH010A0G9-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 2.5V Power (Watts) - Manufacture Series: 25W Efficiency: 92% Power (Watts) - Max: 25W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 138878-AXH010A0G9-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin Lynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP
Package: 11-SIP Module
Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 2.5V
Power (Watts) - Manufacture Series: 25W
Efficiency: 92%
Power (Watts) - Max: 25W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXH010A0G9-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXH010A0G9-SRZ
Power Supplies - Board Mount - DC DC Converters AXH010A0G9-SRZ
DC DC CONVERTER 2.5V 25W

DC DC CONVERTER 2.5V 25W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 138878-AXH010A0G9-SRZ AXH010A0G9-SRZ
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
DC Output Power 25 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

150W Enclosed Frame Power Supply w/ PFC, Single Output - QPDF-150 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Features Power Factor Correction
DC Output Voltage 12.0 to 5.0 volts
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details