ABB AB Power Supplies - Board Mount AXH010A0F9-SR

Description
Manufacturer: GE Critical Power Win Source Part Number: 130462-AXH010A0F9-SR Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 33W Efficiency: 95% Power (Watts) - Max: 33W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 130462-AXH010A0F9-SR Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 33W Efficiency: 95% Power (Watts) - Max: 33W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
130462-AXH010A0F9-SR
Power Supplies - Board Mount 130462-AXH010A0F9-SR
Manufacturer: GE Critical Power Win Source Part Number: 130462-AXH010A0F9-SR Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin Lynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP Package: 11-SIP Module Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 33W Efficiency: 95% Power (Watts) - Max: 33W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 130462-AXH010A0F9-SR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin Lynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP
Package: 11-SIP Module
Size / Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 33W
Efficiency: 95%
Power (Watts) - Max: 33W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXH010A0F9-SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXH010A0F9-SR
Power Supplies - Board Mount - DC DC Converters AXH010A0F9-SR
DC DC CONVERTER 3.3V 33W

DC DC CONVERTER 3.3V 33W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 130462-AXH010A0F9-SR AXH010A0F9-SR
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
DC Output Power 33 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details