ABB AB Power Supplies - Board Mount AXH003A0X4-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 010534-AXH003A0X4-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MiniLynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 10W Efficiency: 94% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 010534-AXH003A0X4-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MiniLynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 10W Efficiency: 94% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
010534-AXH003A0X4-SRZ
Power Supplies - Board Mount 010534-AXH003A0X4-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 010534-AXH003A0X4-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MiniLynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 10W Efficiency: 94% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 010534-AXH003A0X4-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin MiniLynx
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Power (Watts) - Manufacture Series: 10W
Efficiency: 94%
Power (Watts) - Max: 10W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 555-AXH003A0X4-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXH003A0X4-SRZCT-ND
DC DC Converters 555-AXH003A0X4-SRZCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 555-AXH003A0X4-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXH003A0X4-SRZTR-ND
DC DC Converters 555-AXH003A0X4-SRZTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 555-AXH003A0X4-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AXH003A0X4-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AXH003A0X4-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters AXH003A0X4-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 010534-AXH003A0X4-SRZ 555-AXH003A0X4-SRZCT-ND AXH003A0X4-SRZ
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - External/Internal (Off-Board) - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Output Power 10 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details