GE Company DC DC Converters AXH003A0X-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-AXH003A0X-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXH003A0X-SRZDKR-ND
DC DC Converters 555-AXH003A0X-SRZDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 555-AXH003A0X-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXH003A0X-SRZTR-ND
DC DC Converters 555-AXH003A0X-SRZTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 555-AXH003A0X-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-AXH003A0X-SRZCT-ND
DC DC Converters 555-AXH003A0X-SRZCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 3A 2.4V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - 010535-AXH003A0X-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
010535-AXH003A0X-SRZ
Power Supplies - Board Mount 010535-AXH003A0X-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 010535-AXH003A0X-SRZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MiniLynx Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 10W Efficiency: 94% Power (Watts) - Max: 10W Family Name: AXH003A0X Alternative Parts (Cross-Reference): PL5S-05C; SX5A-3-5SA; MX5A-3-5SA; AXH003A0X-SR; Introduction Date: September 25, 2015 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 010535-AXH003A0X-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin MiniLynx
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Power (Watts) - Manufacture Series: 10W
Efficiency: 94%
Power (Watts) - Max: 10W
Family Name: AXH003A0X
Alternative Parts (Cross-Reference): PL5S-05C; SX5A-3-5SA; MX5A-3-5SA; AXH003A0X-SR;
Introduction Date: September 25, 2015
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AXH003A0X-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AXH003A0X-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters AXH003A0X-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-AXH003A0X-SRZDKR-ND 010535-AXH003A0X-SRZ AXH003A0X-SRZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - External/Internal (Off-Board) - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

9-36V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR2-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details