ABB AB Power Supplies - Board Mount AXA016A0X3-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 048646-AXA016A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin SuperLynx Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: With Remote On/Off Package: 6-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Austin SuperLynx Series Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 10V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 88W Efficiency: 92% Power (Watts) - Max: 88W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: GE Critical Power Win Source Part Number: 048646-AXA016A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin SuperLynx Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: With Remote On/Off Package: 6-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Austin SuperLynx Series Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 10V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 88W Efficiency: 92% Power (Watts) - Max: 88W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
048646-AXA016A0X3-SRZ
Power Supplies - Board Mount 048646-AXA016A0X3-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 048646-AXA016A0X3-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin SuperLynx Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: With Remote On/Off Package: 6-SMD Module Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Austin SuperLynx Series Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 10V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 88W Efficiency: 92% Power (Watts) - Max: 88W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: GE Critical Power
Win Source Part Number: 048646-AXA016A0X3-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin SuperLynx
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: With Remote On/Off
Package: 6-SMD Module
Size / Dimension: 1.30" L x 0.53" W x 0.33" H (33.0mm x 13.5mm x 8.3mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Austin SuperLynx Series
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 10V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 5.5 V
Power (Watts) - Manufacture Series: 88W
Efficiency: 92%
Power (Watts) - Max: 88W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AXA016A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AXA016A0X3-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters AXA016A0X3-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 048646-AXA016A0X3-SRZ AXA016A0X3-SRZ
Product Name Power Supplies - Board Mount Power Supplies - External/Internal (Off-Board) - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps
DC Output Power 88 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details