ABB AB 5.5V 88W DC-DC Converter IC AXA016A0X3-SR

Description
DC DC CONVERTER 0.8-5.5V 88W Product overview: AXA016A0X3-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 88W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA016A0X3-SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.8-5.5V 88W Product overview: AXA016A0X3-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 88W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA016A0X3-SR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 88W DC-DC Converter IC - 132-AXA016A0X3-SR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 88W DC-DC Converter IC
132-AXA016A0X3-SR
5.5V 88W DC-DC Converter IC 132-AXA016A0X3-SR
DC DC CONVERTER 0.8-5.5V 88W Product overview: AXA016A0X3-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 88W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA016A0X3-SR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-5.5V 88W Product overview: AXA016A0X3-SR from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 88W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA016A0X3-SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC CONVERTER 0.8-5.5V 88W - 342-AXA016A0X3-SR - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 0.8-5.5V 88W
342-AXA016A0X3-SR
DC DC CONVERTER 0.8-5.5V 88W 342-AXA016A0X3-SR
DC DC CONVERTER 0.8-5.5V 88W

DC DC CONVERTER 0.8-5.5V 88W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-AXA016A0X3-SR 342-AXA016A0X3-SR
Product Name 5.5V 88W DC-DC Converter IC DC DC CONVERTER 0.8-5.5V 88W
Package Type Other; Tape & Reel (TR) Other; 6-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Buck 2MHz 600mA SOT-23 Step-Down DC-DC Converter IC - 739-LM3671MFX-3.3/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers