ABB AB 5.5V 55W DC-DC Converter IC AXA010A0X3

Description
DC DC CONVERTER 0.8-5.5V 55W Product overview: AXA010A0X3 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 55W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 55W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA010A0X3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.8-5.5V 55W Product overview: AXA010A0X3 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 55W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 55W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA010A0X3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 55W DC-DC Converter IC - 132-AXA010A0X3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 55W DC-DC Converter IC
132-AXA010A0X3
5.5V 55W DC-DC Converter IC 132-AXA010A0X3
DC DC CONVERTER 0.8-5.5V 55W Product overview: AXA010A0X3 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 55W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 55W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA010A0X3 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.8-5.5V 55W Product overview: AXA010A0X3 from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 55W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 55W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AXA010A0X3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1237770-AXA010A0X3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237770-AXA010A0X3
Power Supplies - Board Mount - DC DC Converters 1237770-AXA010A0X3
Win Source Part Number: 1237770-AXA010A0X3 Category: Power Supplies - Board Mount>DC DC Converters Series: Austin Lynx™ Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 126 Power (Watts): 55 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 10V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5V Efficiency: 93% Mounting Type: Through Hole Package / Case: 10-SIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Other Names: 555-1013,108970120 Product Status: Obsolete

Win Source Part Number: 1237770-AXA010A0X3
Category: Power Supplies - Board Mount>DC DC Converters
Series: Austin Lynx™
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 126
Power (Watts): 55 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 10V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 5.5V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 10-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 0.32" W x 0.50" H (50.8mm x 8.1mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: 555-1013,108970120
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-AXA010A0X3 1237770-AXA010A0X3
Product Name 5.5V 55W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DC-DC Converter IC - 922-LMZ12010TZE - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers