ABB AB Power Supplies - Board Mount AXA003A0X4-SRZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 130366-AXA003A0X4-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MiniLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 16W Efficiency: 91% Power (Watts) - Max: 16.5W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 130366-AXA003A0X4-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MiniLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 16W Efficiency: 91% Power (Watts) - Max: 16.5W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
130366-AXA003A0X4-SRZ
Power Supplies - Board Mount 130366-AXA003A0X4-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 130366-AXA003A0X4-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MiniLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 16W Efficiency: 91% Power (Watts) - Max: 16.5W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 130366-AXA003A0X4-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin MiniLynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 5.5 V
Power (Watts) - Manufacture Series: 16W
Efficiency: 91%
Power (Watts) - Max: 16.5W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 555-1050-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-1050-2-ND
DC DC Converters 555-1050-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 8.3V - 14V Input

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - DC DC Converters - AXA003A0X4-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
AXA003A0X4-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters AXA003A0X4-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 130366-AXA003A0X4-SRZ 555-1050-2-ND AXA003A0X4-SRZ
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - External/Internal (Off-Board) - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Output Power 16.5 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6835-ea-pu-10080-1000-4u-30000w-32054 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GHP2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details