ABB AB Power Supplies - Board Mount AXA003A0X4-SR

Description
Manufacturer: GE Critical Power Win Source Part Number: 132208-AXA003A0X4-SR Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MiniLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 16W Efficiency: 91% Power (Watts) - Max: 16.5W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 132208-AXA003A0X4-SR Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MiniLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 16W Efficiency: 91% Power (Watts) - Max: 16.5W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
132208-AXA003A0X4-SR
Power Supplies - Board Mount 132208-AXA003A0X4-SR
Manufacturer: GE Critical Power Win Source Part Number: 132208-AXA003A0X4-SR Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MiniLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 8.3V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Power (Watts) - Manufacture Series: 16W Efficiency: 91% Power (Watts) - Max: 16.5W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 132208-AXA003A0X4-SR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin MiniLynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.80" L x 0.45" W x 0.29" H (20.3mm x 11.4mm x 7.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 8.3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 5.5 V
Power (Watts) - Manufacture Series: 16W
Efficiency: 91%
Power (Watts) - Max: 16.5W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 555-1001-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-1001-2-ND
DC DC Converters 555-1001-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 8.3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 8.3V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - AXA003A0X4-SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AXA003A0X4-SR
Power Supplies - Board Mount - DC DC Converters AXA003A0X4-SR
DC DC CONVERTER 0.8-5.5V 16W

DC DC CONVERTER 0.8-5.5V 16W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 132208-AXA003A0X4-SR 555-1001-2-ND AXA003A0X4-SR
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Output Power 16.5 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details