ABB AB DC DC Converters ATS030A0X3-SRPHZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-ATS030A0X3-SRPHZTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.75V 30A 6V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - 133973-ATS030A0X3-SRPHZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
133973-ATS030A0X3-SRPHZ
Power Supplies - Board Mount 133973-ATS030A0X3-SRPHZ
Manufacturer: GE Critical Power Win Source Part Number: 133973-ATS030A0X3-SR PHZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MegaLynx? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 5-SMD Module Size / Dimension: 1.30" L x 0.36" W x 0.53" H (33.0mm x 9.1mm x 13.5mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 6V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 2.75 V Power (Watts) - Manufacture Series: 165W Efficiency: 93% Power (Watts) - Max: 165W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: GE Critical Power
Win Source Part Number: 133973-ATS030A0X3-SRPHZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin MegaLynx?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 5-SMD Module
Size / Dimension: 1.30" L x 0.36" W x 0.53" H (33.0mm x 9.1mm x 13.5mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 6V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 2.75 V
Power (Watts) - Manufacture Series: 165W
Efficiency: 93%
Power (Watts) - Max: 165W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - ATS030A0X3-SRPHZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ATS030A0X3-SRPHZ
Power Supplies - Board Mount - DC DC Converters ATS030A0X3-SRPHZ
DC DC CONVERTER 0.8-2.75V 165W

DC DC CONVERTER 0.8-2.75V 165W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-ATS030A0X3-SRPHZTR-ND 133973-ATS030A0X3-SRPHZ ATS030A0X3-SRPHZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

300, 350, 450W Isolated PCB mount DC-DC converters - PAH350S-48-12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details