ABB AB Conduit Fittings ASF21/PG16/90 & AWB21

Description
Adaptaflex ASF21/PG16/90 & AWB21
Request a Quote
Description
Adaptaflex ASF21/PG16/90 & AWB21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 3203909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
3203909
Conduit Fittings 3203909
Adaptaflex ASF21/PG16/90 & AWB21

Adaptaflex ASF21/PG16/90 & AWB21

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 3203909
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details