ABB AB Conduit Fittings ASF21/M20/90

Description
Adaptaflex ASF21/M20/90 Conduit Fitting
Request a Quote
Description
Adaptaflex ASF21/M20/90 Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 613993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
613993
Conduit Fittings 613993
Adaptaflex ASF21/M20/90 Conduit Fitting

Adaptaflex ASF21/M20/90 Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 613993
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details