ABB AB Conduit Fittings AS34/FL/90/BL

Description
Adaptaflex AS34/FL/90/BL Conduit Fitting
Request a Quote
Description
Adaptaflex AS34/FL/90/BL Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1865252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1865252
Conduit Fittings 1865252
Adaptaflex AS34/FL/90/BL Conduit Fitting

Adaptaflex AS34/FL/90/BL Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1865252
Product Name Conduit Fittings
Fitting Type Flange; 90° panel mounting flange
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details