GE Company DC DC Converters APXS002A0X-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 2A 3V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 2A 3V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-APXS002A0X-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-APXS002A0X-SRZTR-ND
DC DC Converters 555-APXS002A0X-SRZTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 2A 3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 2A 3V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-APXS002A0X-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 2A 3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 2A 3V - 14V Input

Buy Now Datasheet
DC DC Converters - 555-APXS002A0X-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-APXS002A0X-SRZCT-ND
DC DC Converters 555-APXS002A0X-SRZCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 2A 3V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 2A 3V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
086666-APXS002A0X-SRZ
Power Supplies - Board Mount 086666-APXS002A0X-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 086666-APXS002A0X-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: PicoTLynx Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: With Remote On/Off Package: 10-SMD Module Size / Dimension: 0.48" L x 0.48" W x 0.25" H (12.2mm x 12.2mm x 6.3mm) Applications: ITE (Commercial) Standard Package: 1 Catalog: Pico TLynx Series Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 3V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Power (Watts) - Manufacture Series: 15W Efficiency: 93% Power (Watts) - Max: 11W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: GE Critical Power
Win Source Part Number: 086666-APXS002A0X-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PicoTLynx
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: With Remote On/Off
Package: 10-SMD Module
Size / Dimension: 0.48" L x 0.48" W x 0.25" H (12.2mm x 12.2mm x 6.3mm)
Applications: ITE (Commercial)
Standard Package: 1
Catalog: Pico TLynx Series
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5.5 V
Power (Watts) - Manufacture Series: 15W
Efficiency: 93%
Power (Watts) - Max: 11W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - APXS002A0X-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
APXS002A0X-SRZ
Power Supplies - Board Mount - DC DC Converters APXS002A0X-SRZ
DC DC CONVERTER 0.6-5.5V 15W

DC DC CONVERTER 0.6-5.5V 15W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-APXS002A0X-SRZTR-ND 086666-APXS002A0X-SRZ APXS002A0X-SRZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI243A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details