Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ABB AB
APTH006A0X4-SR -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
ABB AB
Power Supplies - Board Mount - DC DC Converters
APTH006A0X4-SR
Description
DC DC CONVERTER 0.6-3.63V 22W
Shenzhen Shengyu Electronics Technology Limited
Done
Description
DC DC CONVERTER 0.6-3.63V 22W
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
APTH006A0X4-SR
Power Supplies - Board Mount - DC DC Converters
APTH006A0X4-SR
DC DC CONVERTER 0.6-3.63V 22W
DC DC CONVERTER 0.6-3.63V 22W
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Power Supplies
Product Number
APTH006A0X4-SR
Product Name
Power Supplies - Board Mount - DC DC Converters
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
45 W Single Phase Single Output Low Profile Power Supplies
PS-4515
Specs
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
2
suppliers
Advantech
Power Supply, AC to 5VDC, 3A, 15W
BB-SDI18-5-U-P5
View Details
2
suppliers
TE Connectivity
Power Supplies
5000005339-SE
Specs
DC Output Voltage
12.0 volts
DC Output Current
0.8400 amps
View Details
Laurel Electronics LLC
Vac & Vdc Power Boards for Laureate™ Meters, Counters & Timers
Specs
DC Input Power
5.3 watts
View Details