ABB AB
AN270-2HDG -- SUPPORT FITTING 8IN ABB - THOMAS & BETTS
ABB AB
Support Fitting 8In Abb - Thomas & Betts
AN270-2HDG
Description
SUPPORT FITTING 8IN
Description
SUPPORT FITTING 8IN
Suppliers
Support Fitting 8In Abb - Thomas & Betts
29T6911
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
29T6911 |
|
Product Name
|
Support Fitting 8In Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details