ABB Inc. Stainless Steel Switchgear Enclosures AMX Series

Description
AMX Monobloc Cabinets and Enclosures The complete solution of enclosures for professionals Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed. The degree of mechanical protection against external impacts of AMX monobloc cabinets is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). AMX monobloc cabinets conform to IEC EN 62208 “Empty enclosures for low voltage switchgear and controlgear assemblies” and to IEC 61439-1-2 “Low-voltage switchgear and controlgear assemblies”, they have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The AISI 304 stainless steel allows the cabinets to be fitted both indoors and outdoors, by fixing them to the floor. Whether they have an blind door or a glass door, the cabinets feature an AISI 304 stainless steel monobloc structure complete with non-removable side panels and roof, built-up cable entry flanges, reversible blind door, rear panel, plinth H=100 mm made up of four angled parts. The range is completed with plinth flanges, mounting plate or other internal equipment available. The supply is completed with a set of standard accessories for producing automation or distribution enclosures, such as: standard mounting plate, kit for recessing mounting plate, partial height mounting plate, side crosspieces H=100/48 mm, opposite mounting plate, DIN rail kit, blind apparatus holder back plates, door anti-closure device, lifting eyebolts, horizontal partition panels, position switch, lamps, voltage detector devices, door reinforcement profiles, shaped sections for accessories, cable anchoring brackets and sliding rails.
Datasheet
Description
AMX Monobloc Cabinets and Enclosures The complete solution of enclosures for professionals Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed. The degree of mechanical protection against external impacts of AMX monobloc cabinets is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). AMX monobloc cabinets conform to IEC EN 62208 “Empty enclosures for low voltage switchgear and controlgear assemblies” and to IEC 61439-1-2 “Low-voltage switchgear and controlgear assemblies”, they have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The AISI 304 stainless steel allows the cabinets to be fitted both indoors and outdoors, by fixing them to the floor. Whether they have an blind door or a glass door, the cabinets feature an AISI 304 stainless steel monobloc structure complete with non-removable side panels and roof, built-up cable entry flanges, reversible blind door, rear panel, plinth H=100 mm made up of four angled parts. The range is completed with plinth flanges, mounting plate or other internal equipment available. The supply is completed with a set of standard accessories for producing automation or distribution enclosures, such as: standard mounting plate, kit for recessing mounting plate, partial height mounting plate, side crosspieces H=100/48 mm, opposite mounting plate, DIN rail kit, blind apparatus holder back plates, door anti-closure device, lifting eyebolts, horizontal partition panels, position switch, lamps, voltage detector devices, door reinforcement profiles, shaped sections for accessories, cable anchoring brackets and sliding rails.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Switchgear Enclosures - AMX Series - ABB Inc.
Memphis, TN, United States
Stainless Steel Switchgear Enclosures
AMX Series
Stainless Steel Switchgear Enclosures AMX Series
AMX Monobloc Cabinets and Enclosures The complete solution of enclosures for professionals Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed. The degree of mechanical protection against external impacts of AMX monobloc cabinets is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262). AMX monobloc cabinets conform to IEC EN 62208 “Empty enclosures for low voltage switchgear and controlgear assemblies” and to IEC 61439-1-2 “Low-voltage switchgear and controlgear assemblies”, they have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The AISI 304 stainless steel allows the cabinets to be fitted both indoors and outdoors, by fixing them to the floor. Whether they have an blind door or a glass door, the cabinets feature an AISI 304 stainless steel monobloc structure complete with non-removable side panels and roof, built-up cable entry flanges, reversible blind door, rear panel, plinth H=100 mm made up of four angled parts. The range is completed with plinth flanges, mounting plate or other internal equipment available. The supply is completed with a set of standard accessories for producing automation or distribution enclosures, such as: standard mounting plate, kit for recessing mounting plate, partial height mounting plate, side crosspieces H=100/48 mm, opposite mounting plate, DIN rail kit, blind apparatus holder back plates, door anti-closure device, lifting eyebolts, horizontal partition panels, position switch, lamps, voltage detector devices, door reinforcement profiles, shaped sections for accessories, cable anchoring brackets and sliding rails.

AMX Monobloc Cabinets and Enclosures

The complete solution of enclosures for professionals

Professional users of enclosures for low voltage devices search for simple, fast and flexible solutions. With System pro E, they will find a first-class quality assortment of enclosures and accessories, from the smallest consumer unit to industrial sized automation and main distribution boards. ABB enclosures are ideal for single family houses, multiple dwellings, commercial buildings, infrastructures and industrial applications in compliance with international standards and sectorial norms. System pro E portfolio from ABB is preferred by professionals wherever electrical energy needs to be metered, controlled and distributed.

The degree of mechanical protection against external impacts of AMX monobloc cabinets is IK10 for the version with blind door and IK09 for the version with glass door (IEC 62262).

AMX monobloc cabinets conform to IEC EN 62208 “Empty enclosures for low voltage switchgear and controlgear assemblies” and to IEC 61439-1-2 “Low-voltage switchgear and controlgear assemblies”, they have a degree of protection IP66 (IEC EN 60529) and NEMA 4X (UL standard). The AISI 304 stainless steel allows the cabinets to be fitted both indoors and outdoors, by fixing them to the floor. Whether they have an blind door or a glass door, the cabinets feature an AISI 304 stainless steel monobloc structure complete with non-removable side panels and roof, built-up cable entry flanges, reversible blind door, rear panel, plinth H=100 mm made up of four angled parts.

The range is completed with plinth flanges, mounting plate or other internal equipment available. The supply is completed with a set of standard accessories for producing automation or distribution enclosures, such as: standard mounting plate, kit for recessing mounting plate, partial height mounting plate, side crosspieces H=100/48 mm, opposite mounting plate, DIN rail kit, blind apparatus holder back plates, door anti-closure device, lifting eyebolts, horizontal partition panels, position switch, lamps, voltage detector devices, door reinforcement profiles, shaped sections for accessories, cable anchoring brackets and sliding rails.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Industrial Enclosures
Product Number AMX Series
Product Name Stainless Steel Switchgear Enclosures
Type Modular enclosure
Shape Rectangular
Length 62.99 to 78.74 inch (1600 to 2000 mm)
Width 23.62 to 47.24 inch (600 to 1200 mm)
Depth 15.75 to 19.69 inch (400 to 500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers