ABB Inc. 3-pole Contactors AF40 - AF96

Description
AF40 ... AF96 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Datasheet
Description
AF40 ... AF96 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole Contactors - AF40 - AF96 - ABB Inc.
Memphis, TN, United States
3-pole Contactors
AF40 - AF96
3-pole Contactors AF40 - AF96
AF40 ... AF96 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories

AF40 ... AF96 contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC and 250 V DC. These contactors are of the block type design with 3 main poles.

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500 V 50/60 Hz and 20...500 V DC

  • can manage large control voltage variations
  • reduced panel energy consumption
  • very distinct closing and opening
  • built-in surge suppression
  • add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF40 - AF96
Product Name 3-pole Contactors
Number of Poles 3
Control Voltage 500 volts
Continuous Current 115 amps
Motor Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-9B-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
IEC 9 A Contactor - 100-C09KP01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details