Thomas & Betts Corporation Duplex/Single Receptacle AF202DFW

Description
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; WHITE COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS
Description
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; WHITE COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Duplex/Single Receptacle
AF202DFW
Duplex/Single Receptacle AF202DFW
FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; WHITE COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS

FEED THROUGH, DEAD FRONT TYPE; THERMOPLASTIC (BODY), NYLON (FACE) MATERIAL; WHITE COLOR; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; BACK WIRING; OVERALL DIMENS

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number AF202DFW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details