Thomas & Betts Corporation Duplex/Single Receptacle AF20-DFW

Description
POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IM
Datasheet
Description
POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF20-DFW - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
AF20-DFW
Duplex/Single Receptacle AF20-DFW
POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IM

POLYCARBONATE (BACK BODY), THERMOPLASTIC (FACE) MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; IM

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number AF20-DFW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445538-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
15A/125V North American Screw Mount Receptacle - 88264100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details