Thomas & Betts Corporation Duplex/Single Receptacle AF20-DFLA

Description
AFCI TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL; LIGHT ALMOND COLOR; SPECIFICATION GRADE; UL (CANADA AND US), CSA APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE C
Datasheet
Description
AFCI TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL; LIGHT ALMOND COLOR; SPECIFICATION GRADE; UL (CANADA AND US), CSA APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - AF20-DFLA - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
AF20-DFLA
Duplex/Single Receptacle AF20-DFLA
AFCI TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL; LIGHT ALMOND COLOR; SPECIFICATION GRADE; UL (CANADA AND US), CSA APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE C

AFCI TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), POLYCARBONATE (BODY), PLATED STEEL (TERMINAL/HEX HEAD GROUNDING SCREW) MATERIAL; LIGHT ALMOND COLOR; SPECIFICATION GRADE; UL (CANADA AND US), CSA APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number AF20-DFLA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSBXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details