ABB Inc. 3-pole Contactors with Built-in PLC Interface AF190 - AF370

Description
AF190 ... AF370 contactors are mainly used for controlling 3-phase motors and power circuits up to 1000 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100... 250 V AC and DC), only 2 coils to cover control voltages between 100...500 V 50/60 Hz and 100...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) – built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet
Description
AF190 ... AF370 contactors are mainly used for controlling 3-phase motors and power circuits up to 1000 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100... 250 V AC and DC), only 2 coils to cover control voltages between 100...500 V 50/60 Hz and 100...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) – built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole Contactors with Built-in PLC Interface - AF190 - AF370 - ABB Inc.
Memphis, TN, United States
3-pole Contactors with Built-in PLC Interface
AF190 - AF370
3-pole Contactors with Built-in PLC Interface AF190 - AF370
AF190 ... AF370 contactors are mainly used for controlling 3-phase motors and power circuits up to 1000 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100... 250 V AC and DC), only 2 coils to cover control voltages between 100...500 V 50/60 Hz and 100...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) – built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories

AF190 ... AF370 contactors are mainly used for controlling 3-phase motors and power circuits up to 1000 V AC. These contactors are of the block type design with 3 main poles.

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100... 250 V AC and DC), only 2 coils to cover control voltages between 100...500 V 50/60 Hz and 100...500 V DC

  • can manage large control voltage variations
  • reduced panel energy consumption
  • very distinct closing and opening
  • can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) – built-in surge suppression
  • add-on auxiliary contact blocks for side mounting and a wide range of accessories
Supplier's Site Datasheet
3-pole Contactors - AF190 - AF370 - ABB Inc.
Memphis, TN, United States
3-pole Contactors
AF190 - AF370
3-pole Contactors AF190 - AF370
AF190 ... AF370 contactors are mainly used for controlling 3-phase motors and power circuits up to 1000 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) – built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories

AF190 ... AF370 contactors are mainly used for controlling 3-phase motors and power circuits up to 1000 V AC. These contactors are of the block type design with 3 main poles.

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 24...500 V 50/60 Hz and 20...500 V DC

  • can manage large control voltage variations
  • reduced panel energy consumption
  • very distinct closing and opening
  • can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) – built-in surge suppression
  • add-on auxiliary contact blocks for side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc. ABB Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number AF190 - AF370 AF190 - AF370
Product Name 3-pole Contactors with Built-in PLC Interface 3-pole Contactors
Number of Poles 3 3
Control Voltage 500 volts 500 volts
Continuous Current 520 amps 520 amps
Motor Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-22B-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09KY01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Magnetic Contactors - SC12X - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 7 to 13 amps
View Details